Amphenol Industrial Circular Conn, Rcpt, 18-1, Box Mount; Product Range Amphenol Industrial ACS02A18-1P(072)

Description
CIRCULAR CONN, RCPT, 18-1, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 18-1, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 18-1, Box Mount; Product Range Amphenol Industrial - 54AC6774 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-1, Box Mount; Product Range Amphenol Industrial
54AC6774
Circular Conn, Rcpt, 18-1, Box Mount; Product Range Amphenol Industrial 54AC6774
CIRCULAR CONN, RCPT, 18-1, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-1, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6774
Product Name Circular Conn, Rcpt, 18-1, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details