Amphenol Industrial Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial ACS02A16S-1P-003-A24

Description
AC 7C 7#16S PIN RECP BOX
Request a Quote Datasheet
Description
AC 7C 7#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02A16S-1P-003-A24 - PEI-Genesis
Philadelphia, PA, United States
AC 7C 7#16S PIN RECP BOX

AC 7C 7#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial - 96J0850 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial
96J0850
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial 96J0850
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02A16S-1P-003-A24 96J0850
Product Name Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details