Amphenol Industrial Circular Conn, Rcpt, 14S-7, Box Mount; Product Range Amphenol Industrial ACS02A14S-7P(072)

Description
CIRCULAR CONN, RCPT, 14S-7, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-7 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 14S-7, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-7 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14S-7, Box Mount; Product Range Amphenol Industrial - 54AC6772 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-7, Box Mount; Product Range Amphenol Industrial
54AC6772
Circular Conn, Rcpt, 14S-7, Box Mount; Product Range Amphenol Industrial 54AC6772
CIRCULAR CONN, RCPT, 14S-7, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-7 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-7, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6772
Product Name Circular Conn, Rcpt, 14S-7, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
Terminal Blocks - 39.3202 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers