Amphenol Industrial Circular Conn, Rcpt, 14S-5, Box Mount; Product Range Amphenol Industrial ACS02A14S-5P(072)

Description
CIRCULAR CONN, RCPT, 14S-5, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 14S-5, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14S-5, Box Mount; Product Range Amphenol Industrial - 54AC6768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-5, Box Mount; Product Range Amphenol Industrial
54AC6768
Circular Conn, Rcpt, 14S-5, Box Mount; Product Range Amphenol Industrial 54AC6768
CIRCULAR CONN, RCPT, 14S-5, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-5, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6768
Product Name Circular Conn, Rcpt, 14S-5, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details