Amphenol Industrial Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial ACS02A14S-2S-025

Description
AC 4C 4#16S SKT RECP BOX
Request a Quote Datasheet
Description
AC 4C 4#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC 4C 4#16S SKT RECP BOX

AC 4C 4#16S SKT RECP BOX

Buy Now
 - Amphenol ACS02A14S-2S-025 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16S SKT RECP BOX

AC 4C 4#16S SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial - 96J0844 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial
96J0844
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial 96J0844
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACS02A14S-2S-025 Amphenol ACS02A14S-2S-025 96J0844
Product Name Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Block Wire Ferrules - 2802.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2458-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers