Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS02A10SL-4P-003

Description
AC 2C 2#16S PIN RECP BOX
Request a Quote Datasheet
Description
AC 2C 2#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02A10SL-4P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 2C 2#16S PIN RECP BOX

AC 2C 2#16S PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS02A10SL-4P-003
MIL Spec Connector - MIL-DTL 5015, I ACS02A10SL-4P-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 10Sl, 2 Position, Box; Product Range Amphenol Industrial - 96J0843 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10Sl, 2 Position, Box; Product Range Amphenol Industrial
96J0843
Circular Connector Receptacle, Size 10Sl, 2 Position, Box; Product Range Amphenol Industrial 96J0843
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 2 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 2 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02A10SL-4P-003 ACS02A10SL-4P-003 96J0843
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 10Sl, 2 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details