Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS01E24-67P-003

Description
AC 19C 19#12 PIN RECP LINE
Request a Quote Datasheet
Description
AC 19C 19#12 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS01E24-67P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 19C 19#12 PIN RECP LINE

AC 19C 19#12 PIN RECP LINE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS01E24-67P-003
MIL Spec Connector - MIL-DTL 5015, I ACS01E24-67P-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial - 96J0840 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial
96J0840
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial 96J0840
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS01E24-67P-003 ACS01E24-67P-003 96J0840
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details