Amphenol Industrial Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial ACS01E10SL-4P-025

Description
AC 2C 2#16S PIN RECP LINE
Request a Quote
Description
AC 2C 2#16S PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC 2C 2#16S PIN RECP LINE

AC 2C 2#16S PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial - 96J0838 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
96J0838
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial 96J0838
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ACS01E10SL-4P-025 96J0838
Product Name Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG59/U - SALE-8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card 7 Pin Connector Push Type Metal Body AT - ET-MI6PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers