AMPHENOL CORPORATION
ACS01CF36-10SX-003 -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
ACS01CF36-10SX-003
Description
AC 48C 48#16 SKT RECP
Request a Quote
Email Supplier
Description
AC 48C 48#16 SKT RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol ACS01CF36-10SX-003 |
ACS01CF36-10SX-003 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details