Amphenol Corporation MIL Spec Connector - MIL-DTL 5015, I ACS01CF18-9PY-003

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS01CF18-9PY-003
MIL Spec Connector - MIL-DTL 5015, I ACS01CF18-9PY-003
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACS01CF18-9PY-003 - PEI-Genesis
Philadelphia, PA, United States
AC 7C 5#16, 2#12 PIN RECP

AC 7C 5#16, 2#12 PIN RECP

Buy Now

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis
Product Category Electrical Connectors Electrical Connectors
Product Number ACS01CF18-9PY-003 Amphenol ACS01CF18-9PY-003
Product Name MIL Spec Connector - MIL-DTL 5015, I
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details