Amphenol Industrial Circular Connector Receptacle Size 36, 14 Position, Cable; Product Range Amphenol Industrial ACS01AF36-78P-003

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 14 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 14 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 36, 14 Position, Cable; Product Range Amphenol Industrial - 96J0833 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 14 Position, Cable; Product Range Amphenol Industrial
96J0833
Circular Connector Receptacle Size 36, 14 Position, Cable; Product Range Amphenol Industrial 96J0833
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 14 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 14 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0833
Product Name Circular Connector Receptacle Size 36, 14 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details