Amphenol Industrial Circular Connector Receptacle Size 28, 37 Position, Cable; Product Range Amphenol Industrial ACS01AF28-21P-003

Description
AC 37C 37#16 PIN RECP LINE
Request a Quote Datasheet
Description
AC 37C 37#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS01AF28-21P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 37C 37#16 PIN RECP LINE

AC 37C 37#16 PIN RECP LINE

Buy Now
AC 37C 37#16 PIN RECP LINE

AC 37C 37#16 PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 28, 37 Position, Cable; Product Range Amphenol Industrial - 85C1409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 37 Position, Cable; Product Range Amphenol Industrial
85C1409
Circular Connector Receptacle Size 28, 37 Position, Cable; Product Range Amphenol Industrial 85C1409
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS01AF28-21P-003 ACS01AF28-21P-003 85C1409
Product Name Circular Connector Receptacle Size 28, 37 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products