Amphenol Industrial Circular Conn, Rcpt, 10Sl-4, Cable Mount; Product Range Amphenol Industrial ACS01AD10SL-4P(072)

Description
CIRCULAR CONN, RCPT, 10SL-4, CABLE MOUNT; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:10SL-4Ro HS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 10SL-4, CABLE MOUNT; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:10SL-4Ro HS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 10Sl-4, Cable Mount; Product Range Amphenol Industrial - 54AC6763 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-4, Cable Mount; Product Range Amphenol Industrial
54AC6763
Circular Conn, Rcpt, 10Sl-4, Cable Mount; Product Range Amphenol Industrial 54AC6763
CIRCULAR CONN, RCPT, 10SL-4, CABLE MOUNT; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:10SL-4Ro HS Compliant: No

CIRCULAR CONN, RCPT, 10SL-4, CABLE MOUNT; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:10SL-4RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6763
Product Name Circular Conn, Rcpt, 10Sl-4, Cable Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.605-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details