Amphenol Industrial Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial ACS01A24-67S-003

Description
AC CONNECTOR
Request a Quote Datasheet
Description
AC CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS01A24-67S-003 - PEI-Genesis
Philadelphia, PA, United States
AC CONNECTOR

AC CONNECTOR

Buy Now
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial - 96J0837 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial
96J0837
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial 96J0837
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS01A24-67S-003 96J0837
Product Name Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details