Amphenol Industrial Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial ACS01A22-8PB-003

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial - 96J0836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
96J0836
Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial 96J0836
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0836
Product Name Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details