Amphenol Industrial Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial ACS01A18-1P-003

Description
AC 10C 10#16 PIN PLUG LINE
Request a Quote Datasheet
Description
AC 10C 10#16 PIN PLUG LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS01A18-1P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 10C 10#16 PIN PLUG LINE

AC 10C 10#16 PIN PLUG LINE

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 96J0835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial
96J0835
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial 96J0835
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS01A18-1P-003 96J0835
Product Name Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details