Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS00F14S-2P

Description
AC 4C 4#16 PIN RECP WALL
Request a Quote Datasheet
Description
AC 4C 4#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS00F14S-2P - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16 PIN RECP WALL

AC 4C 4#16 PIN RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS00F14S-2P
MIL Spec Connector - MIL-DTL 5015, I ACS00F14S-2P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial - 96J0829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial
96J0829
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial 96J0829
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; Product Range:AC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; Product Range:AC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS00F14S-2P ACS00F14S-2P 96J0829
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers