Amphenol Industrial Circular Connector, Receptacle, Size 20, 9 Position, Wall; Product Range Amphenol Industrial ACS00E20-16PB-003

Description
ACB 9C 7#16 2#12 PIN RECP WALL
Request a Quote Datasheet
Description
ACB 9C 7#16 2#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS00E20-16PB-003 - PEI-Genesis
Philadelphia, PA, United States
ACB 9C 7#16 2#12 PIN RECP WALL

ACB 9C 7#16 2#12 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 9 Position, Wall; Product Range Amphenol Industrial - 96J0827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 9 Position, Wall; Product Range Amphenol Industrial
96J0827
Circular Connector, Receptacle, Size 20, 9 Position, Wall; Product Range Amphenol Industrial 96J0827
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 9 POSITION, WALL; Product Range:AC-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 9 POSITION, WALL; Product Range:AC-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS00E20-16PB-003 96J0827
Product Name Circular Connector, Receptacle, Size 20, 9 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details