Amphenol Industrial Circular Connector Receptacle, Size 32, 54 Position, Wall; Product Range Amphenol Industrial ACS00A32-22P-003

Description
AC 54C 54#16 PIN RECP WALL
Request a Quote Datasheet
Description
AC 54C 54#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS00A32-22P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 54C 54#16 PIN RECP WALL

AC 54C 54#16 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 32, 54 Position, Wall; Product Range Amphenol Industrial - 96J0824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 54 Position, Wall; Product Range Amphenol Industrial
96J0824
Circular Connector Receptacle, Size 32, 54 Position, Wall; Product Range Amphenol Industrial 96J0824
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 54 POSITION, WALL; Product Range:AC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 54 POSITION, WALL; Product Range:AC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS00A32-22P-003 96J0824
Product Name Circular Connector Receptacle, Size 32, 54 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products