Amphenol Industrial Circular Connector, Receptacle, Size 20, 4 Position, Wall; Product Range Amphenol Industrial ACS00A20-4PB-003

Description
ACB 4C 4#12 PIN RECP WALL
Request a Quote Datasheet
Description
ACB 4C 4#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS00A20-4PB-003 - PEI-Genesis
Philadelphia, PA, United States
ACB 4C 4#12 PIN RECP WALL

ACB 4C 4#12 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Product Range Amphenol Industrial - 96J0823 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Product Range Amphenol Industrial
96J0823
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Product Range Amphenol Industrial 96J0823
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Product Range:AC-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Product Range:AC-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS00A20-4PB-003 96J0823
Product Name Circular Connector, Receptacle, Size 20, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details