Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS00A14S-2P-003

Description
AC 4C 4#16 PIN RECP WALL
Request a Quote Datasheet
Description
AC 4C 4#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS00A14S-2P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16 PIN RECP WALL

AC 4C 4#16 PIN RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS00A14S-2P-003
MIL Spec Connector - MIL-DTL 5015, I ACS00A14S-2P-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial - 97C5263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial
97C5263
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial 97C5263
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; Product Range:AC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; Product Range:AC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS00A14S-2P-003 ACS00A14S-2P-003 97C5263
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details