3 Pole 6.35mm Solar Power Connector, 10A, 1kV, Crimp, RA Product overview: ACPS-RN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 1kV, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPS-RN can be used for catalog matching and distributor lookup.
Amphenol Industrial ACPS-RN
Amphenol Industrial ACPS-RN
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:M SeriesRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 377-ACPS-RN | 8138850 | 889-ACPS-RN-ND | 50M3235 |
| Product Name | 10A 1kV Electronic Connector | Jack Plugs & Sockets | Audio Connectors | Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Amphenol Sine/tuchel |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Termination | Crimp | Solder | ||
| Voltage Rating | 1000 volts | |||
| Current Rating | 10.0 amps |