Amphenol Sine Systems Audio Connectors ACPS-KN-AU

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-ACPS-KN-AU-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-ACPS-KN-AU-ND
Audio Connectors 889-ACPS-KN-AU-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-ACPS-KN-AU
Electronic Connector 377-ACPS-KN-AU
Phone Connectors STEREO PHONE PLUG 1/4" STRAIGHT, GOLD Product overview: ACPS-KN-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPS-KN-AU can be used for catalog matching and distributor lookup.

Phone Connectors STEREO PHONE PLUG 1/4" STRAIGHT, GOLD Product overview: ACPS-KN-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPS-KN-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Phone Stereo Plug, 3Pos, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel - 77AC3135 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Plug, 3Pos, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel
77AC3135
Phone Stereo Plug, 3Pos, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel 77AC3135
PHONE STEREO PLUG, 3POS, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

PHONE STEREO PLUG, 3POS, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-ACPS-KN-AU-ND 377-ACPS-KN-AU 77AC3135
Product Name Audio Connectors Electronic Connector Phone Stereo Plug, 3Pos, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details