Amphenol Industrial ACPR-WHT RCA Plug
Amphenol Industrial ACPR-WHT RCA Plug
Connector
RCA PLUG DIECAST SHELL
Audio/RCA Connector, 2 Pole(s), Male, Solder Lug Terminal, Locking, Plug, ROHS COMPLIANT Product overview: ACPR-WHT from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPR-WHT can be used for catalog matching and distributor lookup.
"6.35mm (0.250"", 1/4"") - Headphone Phono (RCA) Plug Mono Connector Solder"
AUD RCA MALE CABLE WHITE
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:White; External Diameter:-; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2617823 | ACPR-WHT | ACPR-WHT | 377-ACPR-WHT | 889-1834-ND | Amphenol Tuchel ACPR-WHT | 50M3231 |
| Product Name | RCA Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Electronic Connector | Audio Connectors | Connector, Rca/phono, Plug; No. Of Contacts Amphenol | ||
| Connector Type | Audio / Video | Audio / Video |