"6.35mm (0.250"", 1/4"") - Headphone Phono (RCA) Plug Mono Connector Solder"
AUD RCA MALE CABLE RED
RCA Plug, red Flex coloured grommet.
RCA PLUG, RED FLEX COLOURED GROMMET.
RCA Connector M, 2 Pos, Solder, Red Metal, Gold Brass, 10A Product overview: ACPR-RED from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPR-RED can be used for catalog matching and distributor lookup.
RCA CONNECTOR, PLUG, 2POS, 13.8MM, RED; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Red; External Diameter:13.8mm; Product Range:AC Series RoHS Compliant: Yes
| DigiKey | PEI-Genesis | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1833-ND | Amphenol Tuchel ACPR-RED | 8138863 | 377-ACPR-RED | 23AC1122 |
| Product Name | Audio Connectors | RCA Connectors | 10A Electronic Connector | Rca Connector, Plug, 2Pos, 13.8Mm, Red; No. Of Contacts Amphenol | |
| Connector Type | Audio / Video | Audio / Video | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Cable mount |