Amphenol Corporation 10A 1.5kV Electronic Connector ACPM-RN

Description
Mono Audio Connector, 1/4" Plug, Male, RA, Solder, 10A, 1.5kV Product overview: ACPM-RN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 1.5kV, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPM-RN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mono Audio Connector, 1/4" Plug, Male, RA, Solder, 10A, 1.5kV Product overview: ACPM-RN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 1.5kV, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPM-RN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 1.5kV Electronic Connector
377-ACPM-RN
10A 1.5kV Electronic Connector 377-ACPM-RN
Mono Audio Connector, 1/4" Plug, Male, RA, Solder, 10A, 1.5kV Product overview: ACPM-RN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 1.5kV, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPM-RN can be used for catalog matching and distributor lookup.

Mono Audio Connector, 1/4" Plug, Male, RA, Solder, 10A, 1.5kV Product overview: ACPM-RN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 1.5kV, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPM-RN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - 889-1828-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1828-ND
Audio Connectors 889-1828-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Jack Plugs & Sockets - 8138841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
8138841
Jack Plugs & Sockets 8138841
Amphenol Industrial ACPM-RN

Amphenol Industrial ACPM-RN

Supplier's Site
Jack Plugs & Sockets - 2617806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617806
Jack Plugs & Sockets 2617806
Amphenol Industrial ACPM-RN Jack

Amphenol Industrial ACPM-RN Jack

Supplier's Site
Jack Plugs & Sockets - 2617807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617807
Jack Plugs & Sockets 2617807
Amphenol Industrial ACPM-RN Jack

Amphenol Industrial ACPM-RN Jack

Supplier's Site
Jack Plugs & Sockets - 1902349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1902349
Jack Plugs & Sockets 1902349
Amphenol Industrial ACPM-RN

Amphenol Industrial ACPM-RN

Supplier's Site
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol - 23AC1118 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol
23AC1118
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol 23AC1118
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:M SeriesRoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:M SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 377-ACPM-RN 889-1828-ND 8138841 2617806 23AC1118
Product Name 10A 1.5kV Electronic Connector Audio Connectors Jack Plugs & Sockets Jack Plugs & Sockets Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder Solder Solder
Voltage Rating 1500 volts
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details