Amphenol Corporation Jack Plugs & Sockets ACPM-RN-AU

Description
AUD 1/4 PH 90' MONO NI
Request a Quote Datasheet
Description
AUD 1/4 PH 90' MONO NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel ACPM-RN-AU - PEI-Genesis
Philadelphia, PA, United States
AUD 1/4 PH 90' MONO NI

AUD 1/4 PH 90' MONO NI

Buy Now
Jack Plugs & Sockets - 2617808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617808
Jack Plugs & Sockets 2617808
Amphenol Industrial ACPM-RN-AU Jack

Amphenol Industrial ACPM-RN-AU Jack

Supplier's Site
Jack Plugs & Sockets - 2617809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617809
Jack Plugs & Sockets 2617809
Amphenol Industrial ACPM-RN-AU Jack

Amphenol Industrial ACPM-RN-AU Jack

Supplier's Site
Audio Connectors - 889-1829-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1829-ND
Audio Connectors 889-1829-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel - 23AC1119 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel
23AC1119
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel 23AC1119
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:M Series RoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel ACPM-RN-AU 2617808 889-1829-ND 23AC1119
Product Name Jack Plugs & Sockets Audio Connectors Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details