Plug; Phone; Right Angle; 1/4 in.; Gold; Black; Solder; Mono Product overview: ACPM-RB-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPM-RB-AU can be used for catalog matching and distributor lookup.
AUD 1/4 PH 90' MONO GOLD
Amphenol Industrial ACPM-RB-AU
Amphenol Industrial ACPM-RB-AU
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Connector
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:M Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | PEI-Genesis | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 377-ACPM-RB-AU | Amphenol Tuchel ACPM-RB-AU | 8138853 | 889-1827-ND | ACPM-RB-AU | 23AC1117 |
| Product Name | Electronic Connector | Jack Plugs & Sockets | Audio Connectors | Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Termination | Solder | Solder | ||||
| Voltage Rating | 1500 volts | |||||
| Current Rating | 10.0 amps |