Amphenol Corporation Audio Connectors ACPM-GN

Description
AUD 1/4 PH STR MONO NI
Request a Quote Datasheet
Description
AUD 1/4 PH STR MONO NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel ACPM-GN - PEI-Genesis
Philadelphia, PA, United States
AUD 1/4 PH STR MONO NI

AUD 1/4 PH STR MONO NI

Buy Now
Audio Connectors - 889-1825-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1825-ND
Audio Connectors 889-1825-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Singapore, Singapore
10A 1.5kV Electronic Connector
377-ACPM-GN
10A 1.5kV Electronic Connector 377-ACPM-GN
6.35mm Mono Power Connector, 10A, 1.5kV, 3-Pin, Solder, Male Product overview: ACPM-GN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 1.5kV, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPM-GN can be used for catalog matching and distributor lookup.

6.35mm Mono Power Connector, 10A, 1.5kV, 3-Pin, Solder, Male Product overview: ACPM-GN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 1.5kV, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPM-GN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Jack Plugs & Sockets - 8138835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
8138835
Jack Plugs & Sockets 8138835
Amphenol Industrial ACPM-GN

Amphenol Industrial ACPM-GN

Supplier's Site
Jack Plugs & Sockets - 1902347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1902347
Jack Plugs & Sockets 1902347
Amphenol Industrial ACPM-GN

Amphenol Industrial ACPM-GN

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Amphenol - 50M3226 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Amphenol
50M3226
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Amphenol 50M3226
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel ACPM-GN 889-1825-ND 377-ACPM-GN 8138835 ACPM-GN 50M3226
Product Name Audio Connectors 10A 1.5kV Electronic Connector Jack Plugs & Sockets Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Amphenol
Connector Type Audio / Video; Phone Jack / Plug Audio / Video Audio / Video; Phone Jack / Plug
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details