Amphenol Industrial ACPM-GB Jack
Amphenol Industrial ACPM-GB Jack
2 Pole 6.35mm Solar Power Connector, Male, Crimp, Nickel Brass Product overview: ACPM-GB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACPM-GB can be used for catalog matching and distributor lookup.
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:M SeriesRoHS Compliant: Yes
Phone Audio Connector, Plug, 2, Cable Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ACPM-GB | 2617794 | 377-ACPM-GB | 889-1823-ND | 23AC1114 | 50M3225 |
| Product Name | Jack Plugs & Sockets | Electronic Connector | Audio Connectors | Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol | Phone Audio Connector, Plug, 2, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Amphenol Sine/tuchel | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |