AUD 1/4 PH STR MONO GOLD
Amphenol Industrial ACPM-GB-AU
Amphenol Industrial ACPM-GB-AU
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Phone Connectors PHONE STR MONO GOLD Product overview: ACPM-GB-AU from Amphenol Audio is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-ACPM-GB-AU can be used for catalog matching and distributor lookup.
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.32mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:M Series RoHS Compliant: Yes
| PEI-Genesis | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Tuchel ACPM-GB-AU | 8138847 | 889-1824-ND | 434-ACPM-GB-AU | 23AC1115 |
| Product Name | Jack Plugs & Sockets | Audio Connectors | Electronic Connector | Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel | |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight; Straight |