Amphenol Industrial No. Of Contacts Amphenol Industrial ACJM-MV35-2S.

Description
No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amphenol Industrial - 31AC7767 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amphenol Industrial
31AC7767
No. Of Contacts Amphenol Industrial 31AC7767
No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:3Contacts; Gender:Receptacle; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC7767
Product Name No. Of Contacts Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
DIN 41612 - Z6550-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details