Amphenol Corporation Circular Cable Assemblies ACD-08AFMM-SL7A05

Description
CIRC CBL 8POS RCPT TO WIRE 1.64'
Request a Quote Datasheet
Description
CIRC CBL 8POS RCPT TO WIRE 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-ACD-08AFMM-SL7A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-ACD-08AFMM-SL7A05-ND
Circular Cable Assemblies 1754-ACD-08AFMM-SL7A05-ND
CIRC CBL 8POS RCPT TO WIRE 1.64'

CIRC CBL 8POS RCPT TO WIRE 1.64'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-ACD-08AFMM-SL7A05-ND
Product Name Circular Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details