Amphenol Corporation Circular Cable Assemblies ACD-08AFFM-LL7A05

Description
CIRC CBL 8POS PLUG TO WIRE 1.64'
Request a Quote Datasheet
Description
CIRC CBL 8POS PLUG TO WIRE 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-ACD-08AFFM-LL7A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-ACD-08AFFM-LL7A05-ND
Circular Cable Assemblies 1754-ACD-08AFFM-LL7A05-ND
CIRC CBL 8POS PLUG TO WIRE 1.64'

CIRC CBL 8POS PLUG TO WIRE 1.64'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-ACD-08AFFM-LL7A05-ND
Product Name Circular Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details