Amphenol Industrial Circular Connector Plug Size 40, 35 Position, Cable; Product Range Amphenol Industrial ACCL06-40-35SX-003

Description
CIRCULAR CONNECTOR PLUG SIZE 40, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 40, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 40, 35 Position, Cable; Product Range Amphenol Industrial - 96J0561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 40, 35 Position, Cable; Product Range Amphenol Industrial
96J0561
Circular Connector Plug Size 40, 35 Position, Cable; Product Range Amphenol Industrial 96J0561
CIRCULAR CONNECTOR PLUG SIZE 40, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 40, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0561
Product Name Circular Connector Plug Size 40, 35 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers