Amphenol Corporation
ACC08A28-3RY-025-LC
Description
AC 3C 3#8 SKT PLUG
Request a Quote
Email Supplier
Description
AC 3C 3#8 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol ACC08A28-3RY-025-LC |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details