AMPHENOL CORPORATION
ACC06R20-4P-003 -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
ACC06R20-4P-003
Description
AC 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Description
AC 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol ACC06R20-4P-003 |
ACC06R20-4P-003 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers