Amphenol Industrial Circular Connector Plug Size 40, 35 Position, Cable; Product Range Amphenol Industrial ACC06F40-35SW-A24

Description
CIRCULAR CONNECTOR PLUG SIZE 40, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 40, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 40, 35 Position, Cable; Product Range Amphenol Industrial - 96J0791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 40, 35 Position, Cable; Product Range Amphenol Industrial
96J0791
Circular Connector Plug Size 40, 35 Position, Cable; Product Range Amphenol Industrial 96J0791
CIRCULAR CONNECTOR PLUG SIZE 40, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 40, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0791
Product Name Circular Connector Plug Size 40, 35 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products