Amphenol Industrial Circular Connector Plug Size 32, 55 Position, Cable; Product Range Amphenol Industrial ACC06F32-AFP-A24

Description
CIRCULAR CONNECTOR PLUG SIZE 32, 55 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 32, 55 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 32, 55 Position, Cable; Product Range Amphenol Industrial - 96J0789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 55 Position, Cable; Product Range Amphenol Industrial
96J0789
Circular Connector Plug Size 32, 55 Position, Cable; Product Range Amphenol Industrial 96J0789
CIRCULAR CONNECTOR PLUG SIZE 32, 55 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 55 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0789
Product Name Circular Connector Plug Size 32, 55 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products