Amphenol Industrial Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial ACC06F20-27P-003

Description
AC 14C 14#16 PIN PLUG
Request a Quote Datasheet
Description
AC 14C 14#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC 14C 14#16 PIN PLUG

AC 14C 14#16 PIN PLUG

Buy Now
 - Amphenol ACC06F20-27P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 14C 14#16 PIN PLUG

AC 14C 14#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial - 96J0784 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial
96J0784
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial 96J0784
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06F20-27P-003 Amphenol ACC06F20-27P-003 96J0784
Product Name Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers