Amphenol Industrial Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial ACC06E36-5S-003

Description
AC 4C 4#0 SKT PLUG
Request a Quote Datasheet
Description
AC 4C 4#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06E36-5S-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#0 SKT PLUG

AC 4C 4#0 SKT PLUG

Buy Now
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial - 96J0766 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial
96J0766
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial 96J0766
CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06E36-5S-003 96J0766
Product Name Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details