Amphenol Industrial Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial ACC06E36-15P-003

Description
AC 35C 35#16 PIN PLUG
Request a Quote Datasheet
Description
AC 35C 35#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06E36-15P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 35C 35#16 PIN PLUG

AC 35C 35#16 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial - 96J0764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial
96J0764
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial 96J0764
CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06E36-15P-003 96J0764
Product Name Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0037-16TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connectors, Interconnects - Terminals - Spade Connectors - 1380516-1279 - Win Source Electronics
Specs
Termination Crimp
Mounting Free Hanging (In-Line)
View Details