Amphenol Industrial Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial ACC06E22-1R(025)

Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial - 46M3794 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
46M3794
Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial 46M3794
CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3794
Product Name Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data