Amphenol Industrial Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial ACC06E20-4P

Description
AC 4C 4#12 PIN PLUG
Request a Quote Datasheet
Description
AC 4C 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC 4C 4#12 PIN PLUG

AC 4C 4#12 PIN PLUG

Buy Now
 - Amphenol ACC06E20-4P - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#12 PIN PLUG

AC 4C 4#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial - 96J0755 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial
96J0755
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial 96J0755
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-4 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06E20-4P Amphenol ACC06E20-4P 96J0755
Product Name Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details