Amphenol Industrial Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial ACC06E20-29P-003-A24

Description
AC 17C 17#16 PIN PLUG
Request a Quote Datasheet
Description
AC 17C 17#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC 17C 17#16 PIN PLUG

AC 17C 17#16 PIN PLUG

Buy Now
 - Amphenol ACC06E20-29P-003-A24 - PEI-Genesis
Philadelphia, PA, United States
AC 17C 17#16 PIN PLUG

AC 17C 17#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 96J0748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
96J0748
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial 96J0748
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06E20-29P-003-A24 Amphenol ACC06E20-29P-003-A24 96J0748
Product Name Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products