Amphenol Industrial Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial ACC06E20-20S-A24

Description
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial - 96J0745 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial
96J0745
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial 96J0745
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0745
Product Name Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data