Amphenol Industrial connector,metal circ,cl e,str plug,size20,3 #8 radsok socket cont,black zinc ACC06E20-19R(025)

Description
connector,metal circ,cl e,str plug,size20,3 #8 radsok socket cont,black zinc
Description
connector,metal circ,cl e,str plug,size20,3 #8 radsok socket cont,black zinc

Suppliers

Company
Product
Description
Supplier Links
connector,metal circ,cl e,str plug,size20,3 #8 radsok socket cont,black zinc - 70039808 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cl e,str plug,size20,3 #8 radsok socket cont,black zinc
70039808
connector,metal circ,cl e,str plug,size20,3 #8 radsok socket cont,black zinc 70039808
connector,metal circ,cl e,str plug,size20,3 #8 radsok socket cont,black zinc

connector,metal circ,cl e,str plug,size20,3 #8 radsok socket cont,black zinc

Supplier's Site
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial - 46M3793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial
46M3793
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial 46M3793
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70039808 46M3793
Product Name connector,metal circ,cl e,str plug,size20,3 #8 radsok socket cont,black zinc Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable - ET-SFS-BH-5WP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-5022 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers