Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC06E20-19P

Description
AC 3C 3#8 PIN PLUG
Request a Quote Datasheet
Description
AC 3C 3#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC06E20-19P - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#8 PIN PLUG

AC 3C 3#8 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC06E20-19P
MIL Spec Connector - MIL-DTL 5015, I ACC06E20-19P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial - 96J0743 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial
96J0743
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial 96J0743
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-19RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-19RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC06E20-19P ACC06E20-19P 96J0743
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details