Amphenol Industrial Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial ACC06E20-15P

Description
AC 7C 7#12 PIN PLUG
Request a Quote Datasheet
Description
AC 7C 7#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC 7C 7#12 PIN PLUG

AC 7C 7#12 PIN PLUG

Buy Now
 - Amphenol ACC06E20-15P - PEI-Genesis
Philadelphia, PA, United States
AC 7C 7#12 PIN PLUG

AC 7C 7#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial - 96J0739 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial
96J0739
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial 96J0739
CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-15RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-15RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06E20-15P Amphenol ACC06E20-15P 96J0739
Product Name Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-C-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Din Rail, Channel - 2946-2000-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-24-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details