Amphenol Industrial Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial ACC06E20-11S

Description
AC 13C 13#16 SKT PLUG
Request a Quote Datasheet
Description
AC 13C 13#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC 13C 13#16 SKT PLUG

AC 13C 13#16 SKT PLUG

Buy Now
 - Amphenol ACC06E20-11S - PEI-Genesis
Philadelphia, PA, United States
AC 13C 13#16 SKT PLUG

AC 13C 13#16 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial - 96J0738 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial
96J0738
Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial 96J0738
CIRCULAR CONNECTOR PLUG SIZE 20, 13 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 13 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC06E20-11S Amphenol ACC06E20-11S 96J0738
Product Name Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data